Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Rows | 1 |
Number of Positions | 7 |
Contact Type | Socket |
Contact Layout | Inline |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 28.6mm, 1.126in |
Height | 16.76mm, .66in |
Width | 6.35mm, .25in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
CSA Rating | Certified |
VDE Tested | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | Without |
Panel Mount | Without |
For Use With | Header |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
07P SL156 HSG RMPTABS36 BL | Heilind Electronics |
07P Sl156 Hsg Rmp&tabs,#3,6 Bl |Amp Te Connectivity 1744134-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744134-7?
Additional datasheets, footprints and schematics for 1744134-7 are listed on our Part Details page. You can also find images and similar parts to 1744134-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744134-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744134-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744134-7 fall under?
The 1744134-7 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1744134-7 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744134-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744134-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744134-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1744134-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744134-7 often in real-time on the comparison pages.
What if I can't find stock of 1744134-7?
You can fill out our help required form which you can use to request a quote for 1744134-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.