Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
52,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
52,000
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
52,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 10 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Length | 39.54mm, 1.55in |
Height | 10.7mm, .421in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | .145in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers&Wire Housings EP HDR ASSY 10P NO 2 PIN | Rapid Electronics |
TE Connectivity - AMP EP HDR ASSY 10P NO No.2 PIN | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Ep Hdr Assy 10P, No #2 Pin |Te Connectivity 1744110-2 | Newark Electronics |
10 Position Single Row 3.96 mm Pitch Male Pin Through Hole Header Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 1744110-2?
Additional datasheets, footprints and schematics for 1744110-2 are listed on our Part Details page. You can also find images and similar parts to 1744110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744110-2 fall under?
The 1744110-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744110-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744110-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1744110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744110-2 often in real-time on the comparison pages.
What if I can't find stock of 1744110-2?
You can fill out our help required form which you can use to request a quote for 1744110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.