Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
498
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
498
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
498
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Number of Power Positions | 5 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 80µin, 31.49µin, .8µm, 2µm |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Height | 8.2mm, .3228in |
Width | 15mm, .5905in |
Length | 22.92mm, .9024in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | .339in, 8.6mm |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarizing Tab |
PCB Mount Alignment | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Header Type | Unshrouded |
Product Type | Header |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Power To The Board 05P Ec Pwr.200 Cl Hdr Assy Ra |Amp Te Connectivity 1744048-5 | Newark Electronics |
Power to the Board 05P EC PWR.200 CL HDR ASSY RA | Rapid Electronics |
TE Connectivity - AMP PWR CONN 05P EC PWR.200 CL HDR ASSY RA | Distrelec |
Conn Wire to Board HDR 5 POS 5.08mm Solder RA Thru-Hole | Avnet America |
05P EC PWR.200 CL HDR ASSY RA | TE Connectivity 1744048-5 | RS Americas |
Special Order: 05P EC PWR.200 CL HDR ASSY RA Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 1744048-5 | Internal Number: 1744048-5 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744048-5?
Additional datasheets, footprints and schematics for 1744048-5 are listed on our Part Details page. You can also find images and similar parts to 1744048-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744048-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744048-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744048-5 fall under?
The 1744048-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744048-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744048-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744048-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744048-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1744048-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744048-5 often in real-time on the comparison pages.
What if I can't find stock of 1744048-5?
You can fill out our help required form which you can use to request a quote for 1744048-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.