Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
739
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
739
in stock
|
Buy Now | |
element14
from US$0.20
|
739
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 3 |
Number of Positions | 3 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Thickness | 31.49µin, .8µm, 1µm, 39.37µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Height | .4291in, 10.9mm |
Length | .5023in, 12.76mm |
Width | 8.2mm, .323in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Header |
Contact Type | Tab |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Housing Type | Plug |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Conn, Header, 3Pos, 1Row, 5.08Mm Rohs Compliant: Yes |Te Connectivity 1744037-3 | Newark Electronics |
CONN, HEADER, 3POS, 1ROW, 5.08MM | element14 |
Conn Wire to Board HDR 3 POS 5.08mm Solder ST Thru-Hole | Avnet America |
03P EC PWR.200 CL HDR ASSY VRT | TE Connectivity 1744037-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1744037-3?
Additional datasheets, footprints and schematics for 1744037-3 are listed on our Part Details page. You can also find images and similar parts to 1744037-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744037-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744037-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744037-3 fall under?
The 1744037-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744037-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744037-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744037-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744037-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1744037-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744037-3 often in real-time on the comparison pages.
What if I can't find stock of 1744037-3?
You can fill out our help required form which you can use to request a quote for 1744037-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.