Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0174355-7,
CA9318-000 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
1,055
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
9,893
in stock
|
Buy Now | |
TE Store
from US$0.22
|
8,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7,090
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
5,105
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
3,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
2,308
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
9
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 ECONOSEAL MARK-2 P/CAP 2P | Heilind Electronics |
070 ECONOSEAL MARK-2 P/CAP 2P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PBT Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 174355-7 | Internal Number: 174355-7 | Alias Number: AMPS-0-0174355-7 | PBT | TE Connectivity | TE Store |
Connector Accessory, Double Lock Plate, Amp Econoseal J-Mark Ii+ Cap Housings Rohs Compliant: Yes |Amp Te Connectivity 174355-7 | Newark Electronics |
TE Connectivity - AMP 070 ECONOSEAL MARK-2 P/CAP 2P | Distrelec |
2 W Econoseal J Mk II double lock plate | RS |
Connector Accessories RCP 2 POS 4.8 mm Double-Lock Plate Polybutylene Terephthalate Yellow | Avnet America |
Econoseal J Series Lock Plate for use with Cap (Tab) Housing | TE Connectivity 174355-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP Econoseal J-Mark II+ Cap Housings |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 174355-7?
Additional datasheets, footprints and schematics for 174355-7 are listed on our Part Details page. You can also find images and similar parts to 174355-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174355-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174355-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174355-7 fall under?
The 174355-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 174355-7 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174355-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174355-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174355-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Distrelec and TTI Europe have stock available or on a lead time for 174355-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174355-7 often in real-time on the comparison pages.
What if I can't find stock of 174355-7?
You can fill out our help required form which you can use to request a quote for 174355-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.