Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Primary Product Color | Dark Gray |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Centerline (Pitch) | 2.5mm |
Packaging Method | Bag/Box |
Packaging Quantity | 2000 |
Connector Seal Type | Rear Seal |
Where can I find additional details, specifications and documents for a 1743493-1?
Additional datasheets, footprints and schematics for 1743493-1 are listed on our Part Details page. You can also find images and similar parts to 1743493-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743493-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743493-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743493-1 fall under?
The 1743493-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1743493-1 when available in the PCB Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743493-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743493-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743493-1 have stock available?
There is no stock from authorised distributors for 1743493-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743493-1 often in real-time on the comparison pages.
What if I can't find stock of 1743493-1?
You can fill out our help required form which you can use to request a quote for 1743493-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.