Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Yellow |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 4 |
Number of Rows | 1 |
Number of Sections | 1 |
Tab Thickness | .024in, .63mm |
Interface Plating | Tin (Sn) |
Tab Width | .024in, .63mm |
Profile Height from PCB | .425in, 10.8mm |
PCB 厚 (推奨) | 1.57mm |
Length | .952in, 24.2mm |
Width | .796in, 20.22mm |
PCB Thickness (Recommended) | .062in |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Alignment | With |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 19 |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
4pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 4 | Signal Header | Part Number: 1743218-5 | Internal Number: 1743218-5 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
MQS 4P HDR ASSY H-TYPE YELLOW | Farnell |
Where can I find additional details, specifications and documents for a 1743218-5?
Additional datasheets, footprints and schematics for 1743218-5 are listed on our Part Details page. You can also find images and similar parts to 1743218-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743218-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743218-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743218-5 fall under?
The 1743218-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1743218-5 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743218-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743218-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743218-5 have stock available?
Authorised distributors including TE Store, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1743218-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743218-5 often in real-time on the comparison pages.
What if I can't find stock of 1743218-5?
You can fill out our help required form which you can use to request a quote for 1743218-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.