Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
13,319
in stock
|
Buy Now | |
element14
from US$0.09
|
8,600
in stock
|
Buy Now | |
Farnell
from US$0.05
|
8,600
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.048 – 4.318mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Terminals 18-14Awg .250 Strg Lif Rec Reel/10000 |Amp Te Connectivity 1742971-3 | Newark Electronics |
Terminals 18-14AWG .250 STRG LIF REC Reel/10000 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
FASTON 250 REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 1742971-3 | Internal Number: 1742971-3 | TE Connectivity | TE Store |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
FASTON 250 crimp receptacle, 18-14 AWG | RS |
Faston Tab Terminal 18-14AWG RCP 19.18mm 7.62mm | Avnet America |
Where can I find additional details, specifications and documents for a 1742971-3?
Additional datasheets, footprints and schematics for 1742971-3 are listed on our Part Details page. You can also find images and similar parts to 1742971-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742971-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742971-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742971-3 fall under?
The 1742971-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742971-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742971-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742971-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742971-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1742971-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742971-3 often in real-time on the comparison pages.
What if I can't find stock of 1742971-3?
You can fill out our help required form which you can use to request a quote for 1742971-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.