Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Number of Serrations | 9 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 14000 – 22000CMA, 9 – 6.5AWG, 4.8 – 9.45mm² |
Overall Length | .34in, 8.64mm |
Material Thickness | .76mm, .03in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Sealable | No |
Splice Type | Pigtail Splice |
Insulated | No |
Barrel Style | Standard |
Product Type | Splice |
Crimp Width | .27in, .25in |
Termination Method | Solder |
AMVAR SPLC 10M-22M 0295 TPBR Splice Type: Pigtail Splice Wire Size: 9 – 6.5 AWG Wire Size: 4.8 – 9.45 mm² Sealable: No Splice Capacity: 3 Pigtail Splice 9 – 6.5 AWG 4.8 – 9.45 mm² | Electrical Wire Splice | Part Number: 1742898-1 | Internal Number: 1742898-1 | TE Connectivity | TE Store |
Amvar Splc 10M-22M 0295 Tpbr |Amp Te Connectivity 1742898-1 | Newark Electronics |
Amvar Splc 10M-22M 0295 Tpbr | Future Electronics |
AMVAR SPLC 10M-22M 0295 TPBR | TE Connectivity 1742898-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1742898-1?
Additional datasheets, footprints and schematics for 1742898-1 are listed on our Part Details page. You can also find images and similar parts to 1742898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742898-1 fall under?
The 1742898-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1742898-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742898-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1742898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742898-1 often in real-time on the comparison pages.
What if I can't find stock of 1742898-1?
You can fill out our help required form which you can use to request a quote for 1742898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.