Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Insulation Diameter (Min) | .08in |
Barrel Inside Diameter | .09in, .04in, 1.01mm, 2.28mm |
Wire Size | 22 – 18AWG, .3 – .8mm², 640 – 1624CMA |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Overall Length | 16.76mm, .66in |
Wire Insulation Diameter | .08 – .11in, 2.03 – 2.79mm |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Shape Description | Circular/Oval |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Rt .197 Dia Terminal 22-18 Awg Tpbr |Amp Te Connectivity 1742780-1 | Newark Electronics |
RING, 22-18, .000080 MIN TPBR | Avnet America |
Where can I find additional details, specifications and documents for a 1742780-1?
Additional datasheets, footprints and schematics for 1742780-1 are listed on our Part Details page. You can also find images and similar parts to 1742780-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742780-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742780-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742780-1 fall under?
The 1742780-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1742780-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742780-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742780-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742780-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1742780-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742780-1 often in real-time on the comparison pages.
What if I can't find stock of 1742780-1?
You can fill out our help required form which you can use to request a quote for 1742780-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.