Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Stud Diameter | .129in, 3.28mm |
Overall Length | .9in, 22.86mm |
Barrel Inside Diameter | .1in, 2.56mm |
Tongue Thickness | .042in, 1.07mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #5, M3 |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
RING, 1/16 INCH CABLE, .129 STUD | Avnet America |
Where can I find additional details, specifications and documents for a 1742775-1?
Additional datasheets, footprints and schematics for 1742775-1 are listed on our Part Details page. You can also find images and similar parts to 1742775-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742775-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742775-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742775-1 fall under?
The 1742775-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1742775-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742775-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742775-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742775-1 have stock available?
Authorised distributors including Powell Electronics and Avnet America have stock available or on a lead time for 1742775-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742775-1 often in real-time on the comparison pages.
What if I can't find stock of 1742775-1?
You can fill out our help required form which you can use to request a quote for 1742775-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.