Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 23.5A |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Insulation Diameter | 2.29 – 3.94mm, .09 – .155in |
Wire Size | 18 – 14AWG |
Operating Voltage | 240VAC, 240VDC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Where can I find additional details, specifications and documents for a 1742701-2?
Additional datasheets, footprints and schematics for 1742701-2 are listed on our Part Details page. You can also find images and similar parts to 1742701-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742701-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742701-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742701-2 fall under?
The 1742701-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1742701-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742701-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742701-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742701-2 have stock available?
There is no stock from authorised distributors for 1742701-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742701-2 often in real-time on the comparison pages.
What if I can't find stock of 1742701-2?
You can fill out our help required form which you can use to request a quote for 1742701-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.