Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Barrel Type | Open |
Mating Tab Width | 5.21mm, .205in |
Accepts Wire Insulation Diameter Range | 2.54 – 3.81mm, .1 – .15in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 16000 |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
205 FASTON,REC.,18-14 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 1742594-1 | Internal Number: 1742594-1 | TE Connectivity | TE Store |
Terminals 205 Faston Recp 18-14 Npst |Amp Te Connectivity 1742594-1 | Newark Electronics |
205 FASTON RECP 18-14 NPST | Avnet America |
Where can I find additional details, specifications and documents for a 1742594-1?
Additional datasheets, footprints and schematics for 1742594-1 are listed on our Part Details page. You can also find images and similar parts to 1742594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742594-1 fall under?
The 1742594-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742594-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742594-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1742594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742594-1 often in real-time on the comparison pages.
What if I can't find stock of 1742594-1?
You can fill out our help required form which you can use to request a quote for 1742594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.