Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Number of Serrations | 9 |
Splice Capacity | 1 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Material Thickness | .03in, .76mm |
Wire Size | 12 – 9AWG, 3.46 – 6.38mm², 7000 – 13000CMA |
Overall Length | .803in, 20.4mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Product Type | Terminal |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Barrel Type | Open Barrel |
Insulated | No |
Sealable | No |
Terminals 9 Serr Amplivar Spade |Amp Te Connectivity 1742348-1 | Newark Electronics |
9 SERR AMPLIVAR SPADE | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1742348-1?
Additional datasheets, footprints and schematics for 1742348-1 are listed on our Part Details page. You can also find images and similar parts to 1742348-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742348-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742348-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742348-1 fall under?
The 1742348-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1742348-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742348-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742348-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742348-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1742348-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742348-1 often in real-time on the comparison pages.
What if I can't find stock of 1742348-1?
You can fill out our help required form which you can use to request a quote for 1742348-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.