Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Material | Brass |
Strip Orientation | End Feed |
Number of Serrations | 7 |
Splice Capacity | 2 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 1.54 – 3.46mm², 15.5 – 12.5AWG, 3000 – 6000CMA |
Material Thickness | .023in, .58mm |
Overall Length | .56in, 14.22mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip |
Packaging Quantity | 5000 |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Splice Type | Pigtail Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Crimp Width | .12in, 3.04mm |
Terminals AMVAR STAKE SPLICE 020TPBR | Rapid Electronics |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 1742324-2?
Additional datasheets, footprints and schematics for 1742324-2 are listed on our Part Details page. You can also find images and similar parts to 1742324-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742324-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742324-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742324-2 fall under?
The 1742324-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1742324-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742324-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742324-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742324-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 1742324-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742324-2 often in real-time on the comparison pages.
What if I can't find stock of 1742324-2?
You can fill out our help required form which you can use to request a quote for 1742324-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.