Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
168,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
168,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
168,000
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
24,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
11,529
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Crimp Type | IDC |
Underplating Material | Nickel |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.35mm, .053in |
Height Above PC Board | .212in, 5.33mm |
Wire Insulation Diameter (Max) | .053in, 1.35mm |
PCB Hole Diameter | .05 – .054in, 1.27 – 1.37mm |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Extension Below Board | 2.37mm, .093in |
PCB Thickness (Recommended) | 1.19 – 1.57mm, .047 – .094in |
UL Rating | Recognized |
Wire Insulation Support | With |
Comment | Accepts two wires of the same gage and type., Solder resist material on the inside of barrel prevents solder wicking. |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Wire/Cable Type | Discrete Wire |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amp Barrel Terminal 22-28 Awg Tnipphbz |Amp Te Connectivity 1742254-2 | Newark Electronics |
TE Connectivity - AMP AMP BARREL TERMINAL 22-28 AWG TNIPPHBZ | Distrelec |
Barrel Terminal 22-28AWG Tin Over Nickel Strip | Avnet America |
AMP BARREL TERMINAL 22-28 AWG TNIPPHBZ PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.19 – 1.57 mm PCB Thickness (Recommended): .047 – .094 in PCB Hole Diameter: 1.27 – 1.37 mm PCB Hole Diameter: .05 – .054 in Receptacle 1.19 – 1.57 mm .047 – .094" 1.27 – 1.37 mm | PCB Terminal | Part Number: 1742254-2 | Internal Number: 1742254-2 | TE Connectivity | TE Store |
AMP BARREL TERMINAL 22-28 AWG TNIPPHBZ | TE Connectivity 1742254-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1742254-2?
Additional datasheets, footprints and schematics for 1742254-2 are listed on our Part Details page. You can also find images and similar parts to 1742254-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742254-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742254-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742254-2 fall under?
The 1742254-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742254-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742254-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742254-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742254-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1742254-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742254-2 often in real-time on the comparison pages.
What if I can't find stock of 1742254-2?
You can fill out our help required form which you can use to request a quote for 1742254-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.