Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Overall Length | .43in, 10.92mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Wire Size | .12 – .41mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 12000 |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Flg Fast Rcpt 26-22 Ptbr |Te Connectivity 1742219-1 | Newark Electronics |
Quick Disconnect Terminal 22-26AWG RCP Pre-Tin Strip | Avnet America |
Special Order: 110 FASTON,FLAG,REC.,26-22 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 26 – 22 AWG Wire Size: .12 – .32 mm² Wire Size: 254 – 642 CMA Mating Tab Width: 2.8 mm Receptacle 26 – 22 AWG .12 – .32 mm² 254 – 642 CMA | Quick Disconnect | Part Number: 1742219-1 | Internal Number: 1742219-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1742219-1?
Additional datasheets, footprints and schematics for 1742219-1 are listed on our Part Details page. You can also find images and similar parts to 1742219-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742219-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742219-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742219-1 fall under?
The 1742219-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742219-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742219-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742219-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742219-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 1742219-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742219-1 often in real-time on the comparison pages.
What if I can't find stock of 1742219-1?
You can fill out our help required form which you can use to request a quote for 1742219-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.