Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
8,291
in stock
|
Buy Now | |
TE Store
from US$0.12
|
285,981
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
136,947
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
133,447
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
133,447
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
element14
from US$0.12
|
8,291
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 3.81µm, 100µin |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal Size | 6.35 |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Underplating Material | Copper |
Height Above PC Board | .402in, 10.21mm |
Receptacle Terminal Stock Thickness | .031in, .8mm |
Mating Tab Thickness | .8mm, .031in |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Hole Diameter | 1.4mm, .055in |
Extension Below Board | .15in, 3.81mm |
Mating Tab Width | .25in, 6.35mm |
Wire Insulation Support | Without |
Packaging Method | Bag |
Packaging Quantity | 500 |
Terminates To | Printed Circuit Board |
FASTON | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,PCB TAB,TCBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 1742188-1 | Internal Number: 1742188-1 | .25" | TE Connectivity | TE Store |
Terminals PCB TAB .250 FASTON | Rapid Electronics |
250 Faston,pcb Tab,tcbr |Amp Te Connectivity 1742188-1 | Newark Electronics |
PCB TERMINAL, 6.35MM X 0.8MM, 1.4MM | element14 |
TE Connectivity - AMP 6.35mm PCB Tab, Straight, 2 Poles, 5.08 Pitch | Distrelec |
Faston Tab Terminal M 14.02mm 7.92mm Tin Loose Piece | Avnet America |
FASTON 250 PCB TAB TPBR | TE Connectivity 1742188-1 | RS Americas |
250 FASTON,PCB TAB,TCBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1742188-1?
Additional datasheets, footprints and schematics for 1742188-1 are listed on our Part Details page. You can also find images and similar parts to 1742188-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742188-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742188-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742188-1 fall under?
The 1742188-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742188-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742188-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742188-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742188-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1742188-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742188-1 often in real-time on the comparison pages.
What if I can't find stock of 1742188-1?
You can fill out our help required form which you can use to request a quote for 1742188-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.