Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Wire Size | 1624 – 4106CMA, 1 – 2.5mm², 18 – 14AWG |
Wire Insulation Diameter (Min) | .1in |
Barrel Inside Diameter | .115in, .07in, 1.77mm, 2.92mm |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter | 2.5 – 3.5mm, .1 – .14in |
Tongue Thickness | .76mm, .03in |
Overall Length | 20.83mm, .82in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Spring Spade |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Headers&wire Housings Spring Spade #10 18-14 |Amp Te Connectivity 1742173-1 | Newark Electronics |
Headers&Wire Housings SPRING SPADE #10 18-14 | Rapid Electronics |
TE Connectivity SPRING SPADE TERMINAL 18-14 AWG TPBR Hea | Distrelec |
SPRING SPADE #10 18-14 | Avnet America |
SPRING SPADE TERMINAL 18-14 AWG TPBR | TE Connectivity 1742173-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1742173-1?
Additional datasheets, footprints and schematics for 1742173-1 are listed on our Part Details page. You can also find images and similar parts to 1742173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742173-1 fall under?
The 1742173-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1742173-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742173-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1742173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742173-1 often in real-time on the comparison pages.
What if I can't find stock of 1742173-1?
You can fill out our help required form which you can use to request a quote for 1742173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.