Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Special |
---|---|
Plating Material | Tin |
Body Shape | Wide |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Magnet Wire Size | .65 – 1.03mm, 19 – 17AWG |
Material Thickness | .508mm, .02in |
Terminal Height | .3in, 7.62mm |
Overall Length | .305in, 7.75mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Wire Insulation Support | Without |
Mating Retention Type | Barbs |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Special Order: TERM,SPLICE,MAG-MATE Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Special Magnet Wire Size: .65 – 1.03 mm Magnet Wire Size: 19 – 17 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Poke-In Special .65 – 1.03 mm 19 – 17 AWG | Magnet Wire Terminal | Part Number: 1742159-2 | Internal Number: 1742159-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1742159-2?
Additional datasheets, footprints and schematics for 1742159-2 are listed on our Part Details page. You can also find images and similar parts to 1742159-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742159-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742159-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742159-2 fall under?
The 1742159-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1742159-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742159-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742159-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742159-2 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1742159-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742159-2 often in real-time on the comparison pages.
What if I can't find stock of 1742159-2?
You can fill out our help required form which you can use to request a quote for 1742159-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.