Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
110,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
110,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
110,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Tab Width | 4.75mm, .187in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Overall Length | .444in, 11.3mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Standard |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 187F-Cmp Flg Rcp 18-14/2-18Tpbr |Amp Te Connectivity 1742089-2 | Newark Electronics |
Terminals 187F-CMP FLG RCP 18-14/2-18TPBR | Rapid Electronics |
TE Connectivity 187 FASTON FLAG REC. 18-14OR2X18AWG TPBR | Distrelec |
Quick Disconnect Terminal 14-18AWG RCP 11.3mm Tin Strip | Avnet America |
187 FASTON,FLAG,REC.,18-14OR2X18AWG,TPBR | Boersig |
Special Order: 187 FASTON,FLAG,REC.,18-14OR2X18AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 1742089-2 | Internal Number: 1742089-2 | TE Connectivity | TE Store |
FASTON 187 FLAG 14-18(2X18)AWG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1742089-2?
Additional datasheets, footprints and schematics for 1742089-2 are listed on our Part Details page. You can also find images and similar parts to 1742089-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742089-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742089-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742089-2 fall under?
The 1742089-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742089-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742089-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742089-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742089-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1742089-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742089-2 often in real-time on the comparison pages.
What if I can't find stock of 1742089-2?
You can fill out our help required form which you can use to request a quote for 1742089-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.