Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
156,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
17,945
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
7,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 11.3mm, .444in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON,FLAG,REC.,18-14OR2X18AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 AWG 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 AWG .82 – 2.08 mm² | Quick Disconnect | Part Number: 1742088-2 | Internal Number: 1742088-2 | TE Connectivity | TE Store |
187F-CMP FLG RCP18-14/2-1 | Heilind Electronics |
187 Faston,flag,rec.,18-14Or2X18Awg,tpbr |Amp Te Connectivity 1742088-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 11.3mm Tin Strip | Avnet America |
187 FASTON,FLAG,REC.,18-14OR2X18AWG,TPBR | Boersig |
Where can I find additional details, specifications and documents for a 1742088-2?
Additional datasheets, footprints and schematics for 1742088-2 are listed on our Part Details page. You can also find images and similar parts to 1742088-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742088-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742088-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742088-2 fall under?
The 1742088-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742088-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742088-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742088-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742088-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1742088-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742088-2 often in real-time on the comparison pages.
What if I can't find stock of 1742088-2?
You can fill out our help required form which you can use to request a quote for 1742088-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.