Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
45,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
31,943
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 11.3mm, .444in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.8mm, .06 – .11in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON,FLAG,REC.,18-22 AWG,BR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 1742087-1 | Internal Number: 1742087-1 | TE Connectivity | TE Store |
Terminals 187 F-Cmp Flag Rcpt22-18 012Br |Amp Te Connectivity 1742087-1 | Newark Electronics |
Terminals 187 F-CMP FLAG RCPT22-18 012BR | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 0.82mm2 | Distrelec |
Quick Disconnect Terminal 18-22AWG RCP 11.3mm Strip | Avnet America |
187 FASTON,FLAG,REC.,18-22 AWG,BR | Boersig |
187 F-CMP FLAG RCPT22-18 012BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1742087-1?
Additional datasheets, footprints and schematics for 1742087-1 are listed on our Part Details page. You can also find images and similar parts to 1742087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742087-1 fall under?
The 1742087-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742087-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742087-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1742087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742087-1 often in real-time on the comparison pages.
What if I can't find stock of 1742087-1?
You can fill out our help required form which you can use to request a quote for 1742087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.