Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
14,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
14,200
in stock
|
Buy Now | |
element14
from US$0.11
|
14,200
in stock
|
Buy Now | |
TE Store
from US$0.10
|
803
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 11.3mm, .444in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 1.52 – 2.8mm, .06 – .11in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Female Flag Disconnect, 4.75Mm, 22-18Awg Rohs Compliant: Yes |Te Connectivity 1742086-2 | Newark Electronics |
FEMALE FLAG DISCONNECT, 4.75MM, 22-18AWG | element14 |
187 FASTON,FLAG,REC.,18-22 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 1742086-2 | Internal Number: 1742086-2 | TE Connectivity | TE Store |
18-22 AWG Right Angle Non-Insulated Quick Connect Crimp Connector | Future Electronics |
Quick Disconnect Terminal 18-22AWG RCP 11.3mm Tin Strip | Avnet America |
FASTON 187 FLAG 18-22AWG TPBR | TE Connectivity 1742086-2 | RS Americas |
187F-CPM,FLG RCPT22-18 012TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1742086-2?
Additional datasheets, footprints and schematics for 1742086-2 are listed on our Part Details page. You can also find images and similar parts to 1742086-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742086-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742086-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742086-2 fall under?
The 1742086-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742086-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742086-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742086-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742086-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 1742086-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742086-2 often in real-time on the comparison pages.
What if I can't find stock of 1742086-2?
You can fill out our help required form which you can use to request a quote for 1742086-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.