Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Cable Clamp Plating Material | Nickel over Copper |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Number of Positions | 25 |
Cable Insulation Diameter | .531in, 13.5mm |
Screw & Hole Thread Size | 4-40 |
Comment | All parts are packaged unassembled. All components except jackscrew kit are included in any of the assembly part numbers., With saddle-washer. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Sealable | No |
Accessory Type | Cable Clamp |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Grommets | Without |
Shell Size | 3 |
Amplimite Cable Clamp Kit Rohs Compliant: Yes |Amp Te Connectivity 174193-1 | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Die Cast Individual Kit | Avnet America |
Where can I find additional details, specifications and documents for a 174193-1?
Additional datasheets, footprints and schematics for 174193-1 are listed on our Part Details page. You can also find images and similar parts to 174193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174193-1 fall under?
The 174193-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 174193-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174193-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 174193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174193-1 often in real-time on the comparison pages.
What if I can't find stock of 174193-1?
You can fill out our help required form which you can use to request a quote for 174193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.