Status: | Unknown |
---|---|
Series: | SOLARLOK Connector System |
RoHS: | Compliant |
No. of Ways | 4 |
---|---|
Product Range | SOLARLOK Connector System |
Height | 22.5mm |
Length | 135mm |
No. of Cells | 4 |
Power Voltage Max | 1000V |
Width | 115mm |
RoHS Compliant | Yes |
Solar Junction Box | Newark Electronics |
Junction Box, 4, IP65, SOLARLOK Connector System | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1740699-6?
Additional datasheets, footprints and schematics for 1740699-6 are listed on our Part Details page. You can also find images and similar parts to 1740699-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740699-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740699-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740699-6 fall under?
The 1740699-6 is listed under Electrical > Junction Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1740699-6 when available in the Junction Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740699-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740699-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1740699-6 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1740699-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740699-6 often in real-time on the comparison pages.
What if I can't find stock of 1740699-6?
You can fill out our help required form which you can use to request a quote for 1740699-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.