Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.09
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Leaf |
Stock Thickness (Magnet Wire Side) | .013in, .33mm |
Material Thickness | .33mm, .013in |
Overall Length | 34.09mm, 1.34in |
Terminal Height | .173in, 4.4mm |
Magnet Wire Size | 30 – 26AWG, .265 – .4mm |
Packaging Method | Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Where can I find additional details, specifications and documents for a 1740698-3?
Additional datasheets, footprints and schematics for 1740698-3 are listed on our Part Details page. You can also find images and similar parts to 1740698-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740698-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740698-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740698-3 fall under?
The 1740698-3 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1740698-3 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740698-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740698-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740698-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1740698-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740698-3 often in real-time on the comparison pages.
What if I can't find stock of 1740698-3?
You can fill out our help required form which you can use to request a quote for 1740698-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.