Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying Between Cavity Locations | 1&2 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Card Entry Style | Side |
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | CuNiSi |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 6A |
Accepts Wire Insulation Diameter Range | .087in, 2.2mm |
Height | 7.3mm, .287in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | 22 – 18AWG, .35 – .75mm² |
Operating Voltage | 250V |
Housing Material | PA 6 GF |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | One End Open |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power |
Packaging Method | Tray |
Packaging Quantity | 6160 |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
AMP DUOPLUG POW CONN. 5POS W.PCB LOCKING Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 5 .197" 5 mm | Standard Edge Connector | Part Number: 1740533-5 | Internal Number: 1740533-5 | .197" | TE Connectivity | TE Store |
Amp Duoplug Pow Conn. 5Pos W.pcb Locking |Te Connectivity 1740533-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1740533-5?
Additional datasheets, footprints and schematics for 1740533-5 are listed on our Part Details page. You can also find images and similar parts to 1740533-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740533-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740533-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740533-5 fall under?
The 1740533-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740533-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740533-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740533-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740533-5 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1740533-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740533-5 often in real-time on the comparison pages.
What if I can't find stock of 1740533-5?
You can fill out our help required form which you can use to request a quote for 1740533-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.