Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Right Angle |
---|---|
Connector Contact Load Condition | Fully Loaded |
Card Entry Style | Side |
Number of Positions | 3 |
Number of Insulation Displacement Slots | 3 |
Number of Rows | 1 |
Contact Current Rating (Max) | 2A |
Contact Base Material | CuSn4 |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | 24 – 22AWG, .22 – .35mm² |
Height | .287in, 7.3mm |
Accepts Wire Insulation Diameter Range | .063in, 1.6mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Natural |
Housing Material | PA 6 GF |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 15400 |
Packaging Method | Box |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 1740524-3?
Additional datasheets, footprints and schematics for 1740524-3 are listed on our Part Details page. You can also find images and similar parts to 1740524-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740524-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740524-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740524-3 fall under?
The 1740524-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740524-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740524-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740524-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740524-3 have stock available?
There is no stock from authorised distributors for 1740524-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740524-3 often in real-time on the comparison pages.
What if I can't find stock of 1740524-3?
You can fill out our help required form which you can use to request a quote for 1740524-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.