Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0372
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0476
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
6,850,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0372
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0425
|
-
|
Buy Now | |
Boersig
from US$0.0403
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Terminal & Splice Type | Pin |
Mating Pin Diameter | 3.18mm, .125in |
Terminal Orientation | Left Hand |
Terminal Type | Pin |
Stock Thickness (Magnet Wire Side) | .013in, .32mm |
Overall Length | 19mm, .748in |
Terminal Height | 7.6mm, .299in |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Material Thickness | .32mm, .013in |
Mating Retention Type | Barbs |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 5000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE W2W PIN TERMINAL | TTI Europe |
Mag-Mate Pin Contact |Te Connectivity 1740417-1 | Newark Electronics |
AMP1740417-1 | Avnet America |
Special Order: MAG-MATE PIN CONTACT Magnet Wire Terminal Type: Pin Mating Pin Diameter: .125 in Mating Pin Diameter: 3.18 mm Magnet Wire Size: .25 – .36 mm Magnet Wire Size: 30 – 27 AWG Pin .125" 3.18 mm .25 – .36 mm | Magnet Wire Terminal | Part Number: 1740417-1 | Internal Number: 1740417-1 | .125" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1740417-1?
Additional datasheets, footprints and schematics for 1740417-1 are listed on our Part Details page. You can also find images and similar parts to 1740417-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740417-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740417-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740417-1 fall under?
The 1740417-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1740417-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740417-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740417-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740417-1 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1740417-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740417-1 often in real-time on the comparison pages.
What if I can't find stock of 1740417-1?
You can fill out our help required form which you can use to request a quote for 1740417-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.