Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.89
|
599
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
599
in stock
|
Buy Now | |
Rapid Electronics
from US$4.26
|
599
in stock
|
Buy Now | |
Chip One Stop
from US$4.70
|
599
in stock
|
Buy Now | |
Farnell
from US$7.70
|
480
in stock
|
Buy Now | |
Avnet America
from US$3.92
|
-
|
Buy Now | |
Boersig
from US$4.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Keying Arrangement | HV-1 |
Number of Positions | 7 |
Contact Type | Pin |
Voltage | 250VAC |
Housing Color | White |
VDE Tested | Yes |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Connector Style | Outlet |
Nector S Distributor Assy 7 Pos White |Amp Te Connectivity 1740317-2 | Newark Electronics |
TE Connectivity NECTOR S DISTRIBUTOR ASSY 7 POS WHITE Lighting Connectors CONTACT+HOUS ASSY | Distrelec |
Conn Outlets PIN 7 POS 8.5mm 7 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1740317-2?
Additional datasheets, footprints and schematics for 1740317-2 are listed on our Part Details page. You can also find images and similar parts to 1740317-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740317-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740317-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740317-2 fall under?
The 1740317-2 is listed under Connectors > Lighting Connectors > Plug & Socket Lighting Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1740317-2 when available in the Plug & Socket Lighting Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740317-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740317-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740317-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1740317-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740317-2 often in real-time on the comparison pages.
What if I can't find stock of 1740317-2?
You can fill out our help required form which you can use to request a quote for 1740317-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.