Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.96
|
1,056
in stock
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 7 |
Stackable | Yes |
Board-to-Board Configuration | Right Angle |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 31.49µin |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | 2.52mm, .1in |
Connector Height | 6.2mm, .244in |
Connector Length | .69in, 17.58mm |
コネクタの高さ | 6.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Side |
Housing Material | PA 4.6 GF |
Housing Color | Black |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | Without |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Make First / Break Last | No |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .104in, 2.64mm |
High Temperature Compatible | No |
HV100 CONNECTOR 90DEG 6,2MM | TTI Europe |
Where can I find additional details, specifications and documents for a 1740280-7?
Additional datasheets, footprints and schematics for 1740280-7 are listed on our Part Details page. You can also find images and similar parts to 1740280-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740280-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740280-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740280-7 fall under?
The 1740280-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1740280-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740280-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740280-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740280-7 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 1740280-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740280-7 often in real-time on the comparison pages.
What if I can't find stock of 1740280-7?
You can fill out our help required form which you can use to request a quote for 1740280-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.