Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .0248in, .64mm, .63mm, .025in |
---|---|
Contact Configuration | Square Post, MOD II |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Overall Contact Length | 13.44mm, .529in, 13.46mm, .53in |
Wire Insulation Support | Without |
実装方法 | Strip, Reel |
Packaging Method | Strip, Reel |
Packaging Quantity | 50000 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 9.05mm, .356in |
Termination Method to Wire & Cable | Solder |
Connector, AMPMODU, Ii Contact Pin, Bent, Tin | TE Connectivity 1740205-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1740205-2?
Additional datasheets, footprints and schematics for 1740205-2 are listed on our Part Details page. You can also find images and similar parts to 1740205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1740205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1740205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1740205-2 fall under?
The 1740205-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1740205-2 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1740205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1740205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1740205-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1740205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1740205-2 often in real-time on the comparison pages.
What if I can't find stock of 1740205-2?
You can fill out our help required form which you can use to request a quote for 1740205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.