Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$220.64
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$209.15
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$297.44
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$223.00
|
49
in stock
|
Buy Now | |
TE Store
from US$265.66
|
28
in stock
|
Buy Now | |
Avnet America
from US$185.46
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Housing Material | Liquid Crystal Polymer (LCP) |
Housing Color | Beige |
Comment | For LuxCis Optical Termini - Sold Separately |
Product Type | Connector Kit |
Connector Type | LuxCis Termini |
Operating Temperature Range | -15 – 70°C |
Fiber Optic Connectors Backplane Connector Kit |Amp Te Connectivity 1738965-1 | Newark Electronics |
Fiber Optic Connectors BACKPLANE CONNECTOR KIT | Rapid Electronics |
TE Connectivity BACKPLANE CONNECTOR KIT Fiber Optic Conn | Distrelec |
BACKPLANE CONNECTOR KIT Fiber Optic Connector Type: LuxCis Termini Number of Fibers: 24 LuxCis Termini 24 | Backplane Fiber Optic | Part Number: 1738965-1 | Internal Number: 1738965-1 | TE Connectivity | TE Store |
Connector Accessories Connector Kit 24POS Liquid Crystal Polymer Beige | Avnet America |
INTERCONNECT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1738965-1?
Additional datasheets, footprints and schematics for 1738965-1 are listed on our Part Details page. You can also find images and similar parts to 1738965-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738965-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738965-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738965-1 fall under?
The 1738965-1 is listed under Fiber Optics > Fiber Optic Connectors > Backplane Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1738965-1 when available in the Backplane Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738965-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738965-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738965-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1738965-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738965-1 often in real-time on the comparison pages.
What if I can't find stock of 1738965-1?
You can fill out our help required form which you can use to request a quote for 1738965-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.