Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Barrel Inside Diameter | .036in, 3.02mm, .118in, .92mm |
Overall Length | 19.56mm, .77in |
Tongue Thickness | .76mm, .03in |
Stud Diameter | 4.4mm, .173in |
Wire Insulation Diameter | .098 – .142in, 2.5 – 3.6mm |
Wire Insulation Diameter (Max) | 3.6068mm, .142in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Min) | .098in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | Anti-Rotational/Grounding |
Stud Size | M4, #8 |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Terminal #22-16 Rohs Compliant: Yes |Amp Te Connectivity 173636-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.6mm 9.4mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 173636-1?
Additional datasheets, footprints and schematics for 173636-1 are listed on our Part Details page. You can also find images and similar parts to 173636-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173636-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173636-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173636-1 fall under?
The 173636-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 173636-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173636-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173636-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173636-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 173636-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173636-1 often in real-time on the comparison pages.
What if I can't find stock of 173636-1?
You can fill out our help required form which you can use to request a quote for 173636-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.