Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Typical Current Rating | 10A |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.8mm, .071in |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.5mm², 2mm², 1.3mm², 1.25mm² |
Wire Insulation Diameter | .102 – .122in, 2.6 – 3.1mm |
Wire Size | 1.25 – 2mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rec Contac. (Power) Awg#14 |Amp Te Connectivity 173632-1 | Newark Electronics |
Contact RCP Crimp ST Cable Mount Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | Multilock Series |
RoHS: | Unknown |
Product Range | Multilock Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 16AWG |
For Use With | AMP Multilock Connector System |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 173632-1?
Additional datasheets, footprints and schematics for 173632-1 are listed on our Part Details page. You can also find images and similar parts to 173632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173632-1 fall under?
The 173632-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173632-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173632-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 173632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173632-1 often in real-time on the comparison pages.
What if I can't find stock of 173632-1?
You can fill out our help required form which you can use to request a quote for 173632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.