Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Pin Diameter | 1.02mm |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | .38µm |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Current Rating (Max) | 1.9A |
Accepts Wire Insulation Diameter Range | .039 – .051in, 1 – 1.3mm |
Wire Size | .12 – .35mm², 26 – 22AWG |
Insulation Diameter (Max) | 1.3mm |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Product Type | Contact |
Two Wire Insulation Diameter | .99mm, .039in |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 173625-5?
Additional datasheets, footprints and schematics for 173625-5 are listed on our Part Details page. You can also find images and similar parts to 173625-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173625-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173625-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173625-5 fall under?
The 173625-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 173625-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173625-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 173625-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173625-5 have stock available?
There is no stock from authorised distributors for 173625-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173625-5 often in real-time on the comparison pages.
What if I can't find stock of 173625-5?
You can fill out our help required form which you can use to request a quote for 173625-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.