Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 68 |
PCB Mounting Style | Through Hole |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
12G SAS/PCIE REC CONN,68 POS Sas & Mini-Sas Connector | Part Number: 1735961-2 | Internal Number: 1735961-2 | TE Connectivity | TE Store |
12G SAS/ PCIe Combo Receptacle with Through Hole Boardlock 15P+7P+6P+40P | Future Electronics |
12G SAS/PCIE REC CONN,68 POS, SAS and MiniSAS | TE Connectivity 1735961-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1735961-2?
Additional datasheets, footprints and schematics for 1735961-2 are listed on our Part Details page. You can also find images and similar parts to 1735961-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735961-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735961-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735961-2 fall under?
The 1735961-2 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735961-2 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735961-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735961-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735961-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1735961-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735961-2 often in real-time on the comparison pages.
What if I can't find stock of 1735961-2?
You can fill out our help required form which you can use to request a quote for 1735961-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.