Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0412
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,490
in stock
|
Buy Now | |
TE Store
from US$0.14
|
21,587
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,490
in stock
|
Buy Now | |
element14
from US$0.0418
|
5,490
in stock
|
Buy Now | |
Future Electronics
from US$0.0412
|
-
|
Buy Now | |
Avnet America
from US$0.0441
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Connector Width | .37in, 9.4mm |
コネクタの高さ | 6.55mm |
Wire Size | .05 – .02mm², 30 – 24AWG |
Connector Length | 10.8mm, .425in |
Connector Height | 6.55mm, .258in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | 1735446-x |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 600 |
実装方法 | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
HPI 2.0 RECEPTACLE HOUSING, 5P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 5 | Amp Hpi 2.0 Mm Receptacle Housing | Part Number: 1735447-5 | Internal Number: 1735447-5 | .079" | TE Connectivity | TE Store |
Connector Housing, Rcpt, 5Pos, 2Mm Rohs Compliant: Yes |Te Connectivity 1735447-5 | Newark Electronics |
CONNECTOR HOUSING, RCPT, 5POS, 2MM | element14 |
BOITIER CONNECTEUR FEMELLE 8VOIES 2MM | Farnell |
Conn Housing RCP 5 POS 2mm Crimp ST Cable Mount | Avnet America |
HPI 2.0 RECEPTACLE HOUSING, 5P, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1735447-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1735447-5?
Additional datasheets, footprints and schematics for 1735447-5 are listed on our Part Details page. You can also find images and similar parts to 1735447-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735447-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735447-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735447-5 fall under?
The 1735447-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1735447-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735447-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735447-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735447-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1735447-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735447-5 often in real-time on the comparison pages.
What if I can't find stock of 1735447-5?
You can fill out our help required form which you can use to request a quote for 1735447-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.