Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.95
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
226
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
226
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
226
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now |
Product Weight | 2.55g, .09oz |
---|---|
PCB Mount Orientation | Vertical |
Number of PCB Mount Retention Features | 2 |
Ejector | Without |
Number of Positions | 36 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Width | .346in, 8.8mm |
コネクタの高さ | 10mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Length | 25mm, .984in |
Connector Height | 10mm, .394in |
PCB Thickness (Recommended) | .094in, 2.39mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Housing Material | PA 9T GF |
Bus Type | PCI Express |
PCI Generation | II & III |
Connector Mounting Type | Board Mount |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 70 |
実装方法 | Box & Tray, Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Pci Express/Pci Conn Pci Exp 3.1L 36 Pos Blk 15U |Amp Te Connectivity 1734774-4 | Newark Electronics |
PCI Express/PCI Conn PCI EXP 3.1L 36 POS BLK 15U | Rapid Electronics |
TE Connectivity - AMP Connector PCI EXP 3.1L 36 P BLK 15u" | Distrelec |
PCI EXP 3.1L 36 POS BLK 15u",https://www.futureelectronics.com/p/8076714?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
Conn PCI Express Card 36 1mm Solder ST Thru-Hole | Avnet America |
PCI EXP 3.1L 36 POS BLK 15uInch, PCI and PCI Express Connectors | TE Connectivity 1734774-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1734774-4?
Additional datasheets, footprints and schematics for 1734774-4 are listed on our Part Details page. You can also find images and similar parts to 1734774-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734774-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734774-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734774-4 fall under?
The 1734774-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734774-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734774-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734774-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734774-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1734774-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734774-4 often in real-time on the comparison pages.
What if I can't find stock of 1734774-4?
You can fill out our help required form which you can use to request a quote for 1734774-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.