Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
3,907
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
3,907
in stock
|
Buy Now | |
element14
from US$1.58
|
3,907
in stock
|
Buy Now | |
TE Store
from US$2.25
|
633
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Ground Tab Location | 6.8mm, .268in |
Shield Material | Brass |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Plating Material | Nickel |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Loaded Positions | 6 |
Status Indicator | None |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 6µin |
Contact Underplating Material | Nickel |
PCB Tail Length | 2.4mm, .094in |
コネクタの高さ | 11.05mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .435in, 11.05mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | PA 46 |
Mating Entry Location | Side |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 120 |
Connector System | Cable-to-Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ25 |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Mod Connector, Rj11 R/A Jack, 6P6C, Th Rohs Compliant: Yes |Te Connectivity 1734723-1 | Newark Electronics |
MOD CONNECTOR, RJ11 R/A JACK, 6P6C, TH | element14 |
RJ11,6P6C,SINGLE,DIP,W/O LED 6u Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 1734723-1 | Internal Number: 1734723-1 | TE Connectivity | TE Store |
RJ11,6P6C,SINGLE,DIP,W/O LED 6U" | Avnet America |
RJ11,6P6C, SINGLE, DIP, W/O LED 6uInch, RJ25 Connectors | TE Connectivity 1734723-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1734723-1?
Additional datasheets, footprints and schematics for 1734723-1 are listed on our Part Details page. You can also find images and similar parts to 1734723-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734723-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734723-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734723-1 fall under?
The 1734723-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734723-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734723-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734723-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734723-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 1734723-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734723-1 often in real-time on the comparison pages.
What if I can't find stock of 1734723-1?
You can fill out our help required form which you can use to request a quote for 1734723-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.