Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Ground Tab Location | .268in, 6.8mm |
---|---|
Shield Plating Material | Nickel |
Connector Profile | Standard |
Shield Material | Brass |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Keyed | No |
Status Indicator | None |
Number of PCB Ground Tabs | 2 |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 11.05mm |
PCB Tail Length | 2.4mm, .094in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .435in, 11.05mm |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PA 46 |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 120 |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Rj11 6P 6C Single Dip |Amp Te Connectivity 1734723-6 | Newark Electronics |
Modular Conn/Ethernet Conn RJ11 6P 6C SINGLE DIP | Rapid Electronics |
TE Connectivity RJ11 6P6C SINGLE DIP 15u" Au Reel Modular Connectors / Ethernet Connectors RJ11 6P 6C SINGLE DIP 15u Au Reel | Distrelec |
RJ11,6P6C,SINGLE,DIP, 15U AU, REEL | Avnet America |
Where can I find additional details, specifications and documents for a 1734723-6?
Additional datasheets, footprints and schematics for 1734723-6 are listed on our Part Details page. You can also find images and similar parts to 1734723-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734723-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734723-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734723-6 fall under?
The 1734723-6 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734723-6 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734723-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734723-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734723-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1734723-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734723-6 often in real-time on the comparison pages.
What if I can't find stock of 1734723-6?
You can fill out our help required form which you can use to request a quote for 1734723-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.