Status: | Unknown |
---|---|
Series: | Serial ATA (SATA) Series |
RoHS: | Compliant |
No. of Contacts | 7Contacts |
---|---|
Gender | Plug |
Connector Type | SATA |
Contact Termination Type | Surface Mount |
Product Range | Serial ATA (SATA) Series |
Connector Mounting | PCB Mount |
Contact Material | Brass |
RoHS Compliant | Yes |
Sata Connector, Plug, 7 Position, Smd | Newark Electronics |
AMP1734698-2 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1734698-2?
Additional datasheets, footprints and schematics for 1734698-2 are listed on our Part Details page. You can also find images and similar parts to 1734698-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734698-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734698-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734698-2 fall under?
The 1734698-2 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734698-2 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734698-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734698-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1734698-2 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1734698-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734698-2 often in real-time on the comparison pages.
What if I can't find stock of 1734698-2?
You can fill out our help required form which you can use to request a quote for 1734698-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.