Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Avnet America
from US$0.33
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
24,605
in stock
|
Buy Now | |
TE Store
from US$0.60
|
22,047
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Length | 4.5mm, .177in |
Contact Width | .098in, 2.5mm |
Contact Working Range (High) | .075in, 1.9mm |
Contact Working Range (Low) | 2.8mm, .11in |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | .118in, 3mm |
Circuit Application | Signal |
Packaging Quantity | 2500 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Spring Finger Type | C-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Scalable | No |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connector Accessories Spring Finger T/R | Avnet America |
SHIELD FINGER 3025-Z1-T Spring Finger Type: C-Clip Scalable: No Side Protected: No Uncompressed Height: 3 mm Uncompressed Height: .118 in C-Clip 3 mm | PCB Spring Contact | Part Number: 1734300-1 | Internal Number: 1734300-1 | TE Connectivity | TE Store |
3 x 2.5 mm PCB Spring Contact Shield Finger | Future Electronics |
Shield Finger 3025-Z1-T Rohs Compliant: Yes |Te Connectivity 1734300-1 | Newark Electronics |
SHIELD FINGER 3025-Z1-T, PCB Spring Contacts | TE Connectivity 1734300-1 | RS Americas |
SHIELD FINGER, 4.5MM, COPPER ALLOY | Farnell |
Where can I find additional details, specifications and documents for a 1734300-1?
Additional datasheets, footprints and schematics for 1734300-1 are listed on our Part Details page. You can also find images and similar parts to 1734300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734300-1 fall under?
The 1734300-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1734300-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734300-1 have stock available?
Authorised distributors including Avnet America, Chip One Stop, TE Store, Future Electronics and Avnet Abacus have stock available or on a lead time for 1734300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734300-1 often in real-time on the comparison pages.
What if I can't find stock of 1734300-1?
You can fill out our help required form which you can use to request a quote for 1734300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.