Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
No stock
|
Buy Now | |
TE Store
from US$2.35
|
17,381
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
2,705
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
2,705
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
2,705
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
RS Americas
from US$2.37
|
-
|
Buy Now | |
element14
from US$1.78
|
-
|
Buy Now | |
Boersig
from US$1.94
|
-
|
Buy Now | |
TTI Europe
from US$1.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Front Shell Plating Material | Nickel over Copper |
Number of Ports | 1 |
Number of Positions | 6 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Tail Length | .106in, 2.69mm |
PCB Thickness (Min) | .063in, 1.6mm |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Mount Retention Type | Kinked Legs |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Size | Standard |
Product Type | Connector |
Product Classification | Connectors - Consumer Interconnects |
Orientation | Vertical |
Product Category | Connectors - Input/Output |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
IEEE 1394, RCPT, 6P, V/T, DIP, H 2.69 Connector & Housing Type: Receptacle Connector Profile: Standard Connector System: Cable-to-Board Number of Positions: 6 Number of Ports: 1 Receptacle Standard Cable-to-Board 6 | Ieee 1394 | Part Number: 1734290-1 | Internal Number: 1734290-1 | TE Connectivity | TE Store |
Ieee 1394 Connectors 6P Recpt Vt T/H Blk Rohs Compliant: Yes |Te Connectivity 1734290-1 | Newark Electronics |
IEEE 1394 RCPT 6P V/T DIP H 2.69 | Rapid Electronics |
Serial I/O Series 6 Position 2 Row Through Hole PCB D-Sub Connector | Future Electronics |
Conn IEEE 1394 RCP 6 POS 2mm Solder ST Thru-Hole 6 Terminal 1 Port Tray | Avnet America |
IEEE 1394, RCPT, 6P, V/T, DIP, H 2.69, IEEE 1394 Connectors | TE Connectivity 1734290-1 | RS Americas |
IEEE 1394 AUDIO CONN, RCPT, 6POS, TH | element14 |
IEEE 1394 RCPT 6P V/T DIP | TTI Europe |
Where can I find additional details, specifications and documents for a 1734290-1?
Additional datasheets, footprints and schematics for 1734290-1 are listed on our Part Details page. You can also find images and similar parts to 1734290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734290-1 fall under?
The 1734290-1 is listed under Connectors > Audio & Video Connectors > IEEE 1394 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734290-1 when available in the IEEE 1394 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734290-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1734290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734290-1 often in real-time on the comparison pages.
What if I can't find stock of 1734290-1?
You can fill out our help required form which you can use to request a quote for 1734290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.