Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 80 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Plating Material | Gold |
PCB Thickness (Recommended) | .031 – .063in, .8 – 1.6mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment Type | Keying Post |
Mating Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | Without |
Circuit Application | Signal |
For Use With | Board-to-Board applications |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Sealable | No |
Shielded | No |
Row-to-Row Spacing | .066in |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector Style | Plug |
Termination Post Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Champ050 Series,80Pos,30U"au |Te Connectivity 1734100-9 | Newark Electronics |
.050 CHAMP Series I: Champ050 series,80pos,Au over PdNi | Future Electronics |
Conn SCSI PL 80 POS 2.54mm Solder ST Thru-Hole 80 Terminal 1 Port | Avnet America |
Champ050 series,80pos, Au over PdNi, Standard Rectangular Connectors | TE Connectivity 1734100-9 | RS Americas |
Special Order: Champ050 series,80pos,Au over PdNi Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: Without Mating Retention: Without Connector System: Cable-to-Board Connector Assembly Plug Without | Standard Rectangular Connector | Part Number: 1734100-9 | Internal Number: 1734100-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1734100-9?
Additional datasheets, footprints and schematics for 1734100-9 are listed on our Part Details page. You can also find images and similar parts to 1734100-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734100-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734100-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734100-9 fall under?
The 1734100-9 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734100-9 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734100-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734100-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734100-9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1734100-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734100-9 often in real-time on the comparison pages.
What if I can't find stock of 1734100-9?
You can fill out our help required form which you can use to request a quote for 1734100-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.