Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.18
|
648
in stock
|
Buy Now | |
TE Store
from US$4.78
|
655
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
648
in stock
|
Buy Now | |
Chip One Stop
from US$5.01
|
648
in stock
|
Buy Now | |
Future Electronics
from US$3.58
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
RS Americas
from US$5.74
|
-
|
Buy Now | |
element14
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Retention Feature Plating Material | Tin-Copper over Nickel |
PCB Retention Feature Material | Brass |
Beschichtungsmaterial der PCB-Arretierung | Tin-Copper over Nickel |
Number of Positions | 68 |
Number of Rows | 4 |
Stackable | No |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock, Retention Leg |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Guide Post |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 54 |
Connector System | Board-to-Board |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Champ050 series,68pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm PCB Mount Header Vertical Board-to-Board 68 | PCB Header & Receptacle | Part Number: 1734100-7 | Internal Number: 1734100-7 | 1.27 mm | TE Connectivity | TE Store |
Champ050 Series,68Pos,au Over Pdni |Amp Te Connectivity 1734100-7 | Newark Electronics |
Champ050 series 68pos Au over PdNi | Rapid Electronics |
Conn SCSI PL 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America |
Champ050 series,68pos, Au over PdNi, PCB Headers and Receptacles | TE Connectivity 1734100-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1734100-7?
Additional datasheets, footprints and schematics for 1734100-7 are listed on our Part Details page. You can also find images and similar parts to 1734100-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734100-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734100-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734100-7 fall under?
The 1734100-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734100-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734100-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734100-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734100-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1734100-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734100-7 often in real-time on the comparison pages.
What if I can't find stock of 1734100-7?
You can fill out our help required form which you can use to request a quote for 1734100-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.