Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.13
|
14,124
in stock
|
Buy Now | |
Chip One Stop
from US$3.41
|
14,124
in stock
|
Buy Now | |
Distrelec
from US$3.27
|
14,124
in stock
|
Buy Now | |
Farnell
from US$4.76
|
11,320
in stock
|
Buy Now | |
TE Store
from US$4.82
|
2,873
in stock
|
Buy Now | |
TTI Europe
from US$2.97
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
-
|
Buy Now | |
Future Electronics
from US$3.73
|
-
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
RS Americas
from US$5.36
|
-
|
Buy Now | |
Avnet Asia
from US$2.82
|
-
|
Buy Now | |
Boersig
from US$3.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Material | Brass |
---|---|
Connector Profile | Standard |
Beschichtungsmaterial der PCB-Arretierung | Tin |
PCB Retention Feature Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Positions | 50 |
Number of Rows | 4 |
Stackable | No |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .76in |
Row-to-Row Spacing | .0749in, 1.905mm |
Connector Height | .300645in, 7.65mm |
コネクタの高さ | 7.65mm |
Operating Voltage | 250VAC |
Insulation Resistance | 4MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Mating Alignment Type | Polarized |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 35 |
Packaging Method | Tray |
実装方法 | Tray |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
High Temperature Compatible | Yes |
Connectors R.A. RECPT 50P Series I hi-temp | Rapid Electronics |
TE Connectivity - AMP PCB Conn Champ 050 series50PAu over PdNi | Distrelec |
CHAMP 050 SERIES,50POS,AU OVER PDNI | Farnell |
Champ 050 series,50pos,Au over PdNi PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm PCB Mount Receptacle Right Angle Board-to-Board 50 | PCB Header & Receptacle | Part Number: 1734037-5 | Internal Number: 1734037-5 | 1.27 mm | TE Connectivity | TE Store |
CHAMP 050 SERIES,50POS,AU OVER | TTI Europe |
CHAMP .050 Series I receptacle, R/A, 50P | RS |
Interface Connector, Rectangular 50 Position, Through Hole Right Angle | Newark Electronics |
50 Position 1.27 mm Pitch Right Angle Board to Board Receptacle Connector | Future Electronics |
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Champ 050 series,50pos, Au over PdNi | TE Connectivity 1734037-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | I Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Board to Board |
Contact Termination Type | Through Hole |
Product Range | I Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1734037-5?
Additional datasheets, footprints and schematics for 1734037-5 are listed on our Part Details page. You can also find images and similar parts to 1734037-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734037-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734037-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734037-5 fall under?
The 1734037-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734037-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734037-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734037-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734037-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1734037-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734037-5 often in real-time on the comparison pages.
What if I can't find stock of 1734037-5?
You can fill out our help required form which you can use to request a quote for 1734037-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.