Status: | Unknown |
---|---|
Series: | NeoPixel |
RoHS: | Unknown |
Operating Voltage | 5V |
---|---|
Mounting Hole Dia | - |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | - |
Product Range | NeoPixel |
Neopixel Diffused 8Mm Through-Hole Led - 5 Pack Rohs Compliant: Yes |Adafruit 1734 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | I/O |
---|---|
Kit Contents | 327-Pcs of 25-Pin D Sub Shells, Pins & Sockets, Cable Ties, Insertion/Extraction Tool |
Accessory Type | D Sub Kit |
For Use With | D Subminiature Connectors |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1734?
Additional datasheets, footprints and schematics for 1734 are listed on our Part Details page. You can also find images and similar parts to 1734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734 fall under?
The 1734 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 1734 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 1734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734 often in real-time on the comparison pages.
What if I can't find stock of 1734?
You can fill out our help required form which you can use to request a quote for 1734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.