Status: | Unknown |
---|---|
Series: | SpeedEdge 173300 Series |
RoHS: | Unknown |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.24
|
283
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
9,959
in stock
|
Buy Now | |
Distrelec
from US$5.97
|
9,959
in stock
|
Buy Now | |
Heilind Electronics
from US$5.77
|
1,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.77
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
283
in stock
|
Buy Now | |
element14
from US$6.48
|
283
in stock
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 60 Contacts, 60Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 30µ" Gold Plated Contacts |
Connector Body Material | LCP (Liquid Crystal Polymer) Body |
Product Range | SpeedEdge 173300 Series |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Card Edge |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Gender | Receptacle |
No. of Rows | 2Rows |
Pitch Spacing | 0.8mm |
Molex SpeedEdge Vertical Receptacle 0.80mm Pitch 5.60mm Height 60 Circuits UL94V-0 Black | Distrelec |
CARD EDGE CONN, DUAL, 60POS, SMT | Farnell |
SPEED EDGE 60CKT RECEPT | Heilind Electronics |
Card Edge Conn, Dual Side, 60Pos, Smd | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 60POS, SMD | element14 |
SpeedEdge 60ckt Recept | Avnet America |
Where can I find additional details, specifications and documents for a 173300-0106?
Additional datasheets, footprints and schematics for 173300-0106 are listed on our Part Details page. You can also find images and similar parts to 173300-0106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173300-0106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173300-0106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173300-0106 fall under?
The 173300-0106 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 173300-0106 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173300-0106 you can contact the distributor directly for product support, shipping queries etc.
Is the 173300-0106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173300-0106 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 173300-0106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173300-0106 often in real-time on the comparison pages.
What if I can't find stock of 173300-0106?
You can fill out our help required form which you can use to request a quote for 173300-0106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.